Smiths Interconnect, a Molex company Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Product Name Notes
Conformable® or Hand-formable (Braided Jacket) cables, has a tin filled braid with a metal foil underlay and is also available in the same diameters as the Semi-Rigid type:.047”, .085”, .141”
From the production floor to outdoor usage to air-frame environments, Smiths Interconnect has options that will allow your cable assemblies to maintain their performance by increasing the assembly durability and...
Our Lab-Flex® S cable assemblies provide similar performance benefits as our High performance line with the added effects of being designed specifically for high flexure applications and extreme durability. Features...
Our Low Loss Semi-Rigid products are designed with solid Aluminum outer jackets for the ability to route cables "on-site" while maintaining the abilities to withstand high levels of radiation doses.
Semi-Rigid space qualified cables are available with a copper or aluminum jacket, available with a selection of different platings and 4 different diameters:(.047”, .085”, .141” & .250”). High frequency RF...
SpaceNXT™ Q series are specifically designed and tested for next generation commercial space applications. The SpaceNXT™ product portfolio provides customers a combination of technology and lower cost of ownership solutions...
SpaceNXT™ QT Series offers improved phase stability over a wide range of temperatures found in space environments whilst meeting all NASA/ESA outgassing specifications. It is equipped with ETFE radiation resistant...
The ASR and ASR-F line of test cables are designed to maximize the repeatability of your test set-ups for results that remain consistent over hundreds of test cycles. Durability and...
The Lab Flex® family of cables offers high performance flexible cable assemblies with the lowest insertion loss and highest frequency response when compared other cables of the same diameter.
The Lab-Flex® T products are designed to be low loss, high frequency cables that have minimal phase change over temperature and flexure. The phase response near room temperature is...
The Mini-Flex and Titan-Flex® product lines are excellent choices for economic choices for high frequency applications. Available in 2 diameters, these cables also are excellent upgraded replacements from many Mil-17/RG...
We design and manufacture custom designed cables and standard cable assemblies which meet the requirements of the medical market including sterilization, biocompatibility, flexibility and miniaturization. Reliability is the essential attribute...