Smiths Interconnect, a Molex company Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
| Product Name | Notes |
|---|---|
| Complete line of high powered EMI filtered D-Sub connectors including the single row size #8 power contacts (3W3, 3WK3, etc.). With the addition of Smiths Interconnect's in-house production of ceramic... | |
| Fibre Channel D-Sub connectors offer high Data rate 6.25 Gbps, high shock and data resistance and high density quadrax. The main function associated with high impedance D-Sub connectors is to... |