Smiths Interconnect, a Molex company Transformer Series: HeavyPower & EasyPower

Description
Transformer Series offers a customer configurable architecture, with just a few piece parts to create several types of connectors as a platform solution. No special tools are needed except crimping tools, resulting in a reduced stock and kitting/logistic management. The series offers a high reliability due to the Tortac® contact and provides up to 500 mating cycles and high current rating up to 300A/500A. Features & Benefits High density modular solution; High power, up to 300A / 500A Straight, angled and shunt termination styles; Cable section size from 25mm² to 50mm² / 240mm² Compliant with the EN45545- 2; (HL3 for R22 & R23
Request a Quote Datasheet
Description
Transformer Series offers a customer configurable architecture, with just a few piece parts to create several types of connectors as a platform solution. No special tools are needed except crimping tools, resulting in a reduced stock and kitting/logistic management. The series offers a high reliability due to the Tortac® contact and provides up to 500 mating cycles and high current rating up to 300A/500A. Features & Benefits High density modular solution; High power, up to 300A / 500A Straight, angled and shunt termination styles; Cable section size from 25mm² to 50mm² / 240mm² Compliant with the EN45545- 2; (HL3 for R22 & R23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer Series: HeavyPower & EasyPower -  - Smiths Interconnect, a Molex company
London, United Kingdom
Transformer Series: HeavyPower & EasyPower
Transformer Series: HeavyPower & EasyPower
Transformer Series offers a customer configurable architecture, with just a few piece parts to create several types of connectors as a platform solution. No special tools are needed except crimping tools, resulting in a reduced stock and kitting/logistic management. The series offers a high reliability due to the Tortac® contact and provides up to 500 mating cycles and high current rating up to 300A/500A. Features & Benefits High density modular solution; High power, up to 300A / 500A Straight, angled and shunt termination styles; Cable section size from 25mm² to 50mm² / 240mm² Compliant with the EN45545- 2; (HL3 for R22 & R23

Transformer Series offers a customer configurable architecture, with just a few piece parts to create several types of connectors as a platform solution. No special tools are needed except crimping tools, resulting in a reduced stock and kitting/logistic management. The series offers a high reliability due to the Tortac® contact and provides up to 500 mating cycles and high current rating up to 300A/500A.

Features & Benefits

  • High density modular solution;
  • High power, up to 300A / 500A
  • Straight, angled and shunt termination styles;
  • Cable section size from 25mm² to 50mm² / 240mm²
  • Compliant with the EN45545- 2; (HL3 for R22 & R23
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category Electrical Connectors
Product Name Transformer Series: HeavyPower & EasyPower
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

VME64X Connectors: Rugged High Speed Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector
View Details
KVPX+ Series: Space Qualified Rugged High Speed, VITA Backplane Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details