Smiths Interconnect, a Molex company Datasheets for RF Attenuators
RF attenuators are circuits that reduce the power level of a signal by a certain amount (gain), with little or no reflection. They reduce the output signal with respect to the input and measure the power reduction in decibels (dB).
RF Attenuators: Learn more
| Product Name | Notes |
|---|---|
| Eliminate the need to develop costly and time-consuming drawings or specifications to call out your high reliability requirements. We offer multiple series of Thermopad®, fixed attenuators, terminations, and resistors in... | |
| Our attenuators are available in a low power chip package as well as a 0.250 sq high power BeO package. The input power ratings range from 0.1 to 120 watts. | |
| Smiths Interconnect produces a wide variety of loads and terminations ranging from those designed to be integrated into isolators to stand alone components. Loads, terminations and attenuators conjure images of... | |
| SpaceNXT™ HC Series offers a selection of high reliability temperature variable attenuators for next generation commercial space applications. The series operates DC to 18 GHz. Terminal types are available in... | |
| The CEX series platform is an easy to implement surface mount solution for gain variation over frequency. Various configuration options including different frequency bands, slope direction and slope magnitude are... | |
| Thermopad® products are a totally passive, easy to implement solution for gain compensation designed specifically for demanding high reliability applications. Features & Benefits Smiths Interconnect is the world leader in... | |
| We are the world leader in fixed attenuators from DC through Q band. Fixed attenuators are available in 0.1 to 400 W versions, covering DC to 50 GHz applications and... |