Keystone Electronics Corp. Miniature Banana Plug 2-56 External Thread 450

Description
Part Number: 450 Current Rating: 10 Amps Mounting: External Thread Size: Mini Style: 4 Leaf Spring
Request a Quote
Description
Part Number: 450 Current Rating: 10 Amps Mounting: External Thread Size: Mini Style: 4 Leaf Spring
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 450 is a miniature banana plug with a 2-56 external thread, designed for secure mechanical attachment and solder connection. It accepts wire with a .104 inch (2.7 mm) diameter and features a beryllium copper spring with nickel plating and a brass body with silver plating. The plug has a .120 inch (3.0 mm) diameter pin and is rated for 10 amps. It is supplied unassembled and does not include hardware. The physical dimensions include a length of .603 inch (15.3 mm) and a body diameter of .190 inch (4.9 mm).

Datasheet Summary
Powered by GS/AI

The 450 is a miniature banana plug with a 2-56 external thread, designed for secure mechanical attachment and solder connection. It accepts wire with a .104 inch (2.7 mm) diameter and features a beryllium copper spring with nickel plating and a brass body with silver plating. The plug has a .120 inch (3.0 mm) diameter pin and is rated for 10 amps. It is supplied unassembled and does not include hardware. The physical dimensions include a length of .603 inch (15.3 mm) and a body diameter of .190 inch (4.9 mm).

Suppliers

Company
Product
Description
Supplier Links
Miniature Banana Plug 2-56 External Thread - 450 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Banana Plug 2-56 External Thread
450
Miniature Banana Plug 2-56 External Thread 450
Part Number: 450 Current Rating: 10 Amps Mounting: External Thread Size: Mini Style: 4 Leaf Spring

Part Number: 450

  • Current Rating: 10 Amps
  • Mounting: External Thread
  • Size: Mini
  • Style: 4 Leaf Spring
Buy Now Datasheet
Jacks, Plugs - 36-450-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-450-ND
Jacks, Plugs 36-450-ND
Banana Plug Connector Miniature Threaded, External (Nut)

Banana Plug Connector Miniature Threaded, External (Nut)

Buy Now Datasheet
Banana Plug Keystone - 09X1591 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug Keystone
09X1591
Banana Plug Keystone 09X1591
BANANA PLUG

BANANA PLUG

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 450 36-450-ND 09X1591
Product Name Miniature Banana Plug 2-56 External Thread Jacks, Plugs Banana Plug Keystone
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1272-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Turret Connectors - 36-11363-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
Insulated Shorting Jack-.200
Specs
Gender Female / Jack
View Details
2 suppliers