Keystone Electronics Corp. IC Sockets 4606

Description
3 (Rectangular) Pos Transistor, TO-3 Socket Tin Chassis Mount
Request a Quote Datasheet
Description
3 (Rectangular) Pos Transistor, TO-3 Socket Tin Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 36-4606-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
36-4606-ND
IC Sockets 36-4606-ND
3 (Rectangular) Pos Transistor, TO-3 Socket Tin Chassis Mount

3 (Rectangular) Pos Transistor, TO-3 Socket Tin Chassis Mount

Buy Now Datasheet
Sockets for ICs, Transistors - 4606 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
4606
Sockets for ICs, Transistors 4606
CONN TRANSIST TO-3 3POS TIN

CONN TRANSIST TO-3 3POS TIN

Supplier's Site Datasheet
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Keystone - 35F1176 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Keystone
35F1176
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Keystone 35F1176
TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-3 Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Body Length:1.35" RoHS Compliant: Yes

TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-3 Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Body Length:1.35" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 36-4606-ND 4606 35F1176
Product Name IC Sockets Sockets for ICs, Transistors Transistor Socket, 3 Position, Through Hole; No. Of Contacts Keystone
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details
Chameleon - 026-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details