Keystone Electronics Corp. IC Sockets 4514

Description
3 (Oval) Pos Transistor, TO-3 Socket Tin Chassis Mount
Request a Quote Datasheet
Description
3 (Oval) Pos Transistor, TO-3 Socket Tin Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 36-4514-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
36-4514-ND
IC Sockets 36-4514-ND
3 (Oval) Pos Transistor, TO-3 Socket Tin Chassis Mount

3 (Oval) Pos Transistor, TO-3 Socket Tin Chassis Mount

Buy Now Datasheet
Transistor Socket, 4 Position, Through Hole; No. Of Contacts Keystone - 90B1952 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Socket, 4 Position, Through Hole; No. Of Contacts Keystone
90B1952
Transistor Socket, 4 Position, Through Hole; No. Of Contacts Keystone 90B1952
TRANSISTOR SOCKET, 4 POSITION, THROUGH HOLE; No. of Contacts:4Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TRANSISTOR SOCKET, 4 POSITION, THROUGH HOLE; No. of Contacts:4Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sockets for ICs, Transistors - 4514 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
4514
Sockets for ICs, Transistors 4514
CONN TRANSIST TO-3 3POS TIN

CONN TRANSIST TO-3 3POS TIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 36-4514-ND 90B1952 4514
Product Name IC Sockets Transistor Socket, 4 Position, Through Hole; No. Of Contacts Keystone Sockets for ICs, Transistors
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Bulkhead Jack - 150128 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-00013TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers