Keystone Electronics Corp. IC Sockets 4600

Description
3 (Oval) Pos Transistor, TO-3 Socket Tin Chassis Mount
Request a Quote Datasheet
Description
3 (Oval) Pos Transistor, TO-3 Socket Tin Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 36-4600-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
36-4600-ND
IC Sockets 36-4600-ND
3 (Oval) Pos Transistor, TO-3 Socket Tin Chassis Mount

3 (Oval) Pos Transistor, TO-3 Socket Tin Chassis Mount

Buy Now Datasheet
Sockets for ICs, Transistors - 4600 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
4600
Sockets for ICs, Transistors 4600
CONN TRANSIST TO-3 3POS TIN

CONN TRANSIST TO-3 3POS TIN

Supplier's Site Datasheet
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Keystone - 94F863 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Keystone
94F863
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Keystone 94F863
TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-3 Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Body Length:1.53" RoHS Compliant: Yes

TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-3 Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Body Length:1.53" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 36-4600-ND 4600 94F863
Product Name IC Sockets Sockets for ICs, Transistors Transistor Socket, 3 Position, Through Hole; No. Of Contacts Keystone
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details