Keystone Electronics Corp. IC Sockets 4608

Description
3 (Rectangular) Pos Transistor, TO-3 Socket Tin Chassis Mount
Request a Quote Datasheet
Description
3 (Rectangular) Pos Transistor, TO-3 Socket Tin Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 36-4608-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
36-4608-ND
IC Sockets 36-4608-ND
3 (Rectangular) Pos Transistor, TO-3 Socket Tin Chassis Mount

3 (Rectangular) Pos Transistor, TO-3 Socket Tin Chassis Mount

Buy Now Datasheet
Sockets for ICs, Transistors - 4608 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
4608
Sockets for ICs, Transistors 4608
CONN TRANSIST TO-3 3POS TIN

CONN TRANSIST TO-3 3POS TIN

Supplier's Site Datasheet
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Keystone - 35F1172 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Keystone
35F1172
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Keystone 35F1172
TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-3 Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Body Length:1.35" RoHS Compliant: Yes

TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-3 Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Body Length:1.35" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 36-4608-ND 4608 35F1172
Product Name IC Sockets Sockets for ICs, Transistors Transistor Socket, 3 Position, Through Hole; No. Of Contacts Keystone
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data