Keystone Electronics Corp. 9V Male Stud Connector with wire 268

Description
Part Number: 268 Cell Size: 9 Volt Finish/Plating: Nickel Plate Material: Vinyl Mounting: Wire Leads Type: Strap Lead length: 6.00 [152] See for female snap
Request a Quote
Description
Part Number: 268 Cell Size: 9 Volt Finish/Plating: Nickel Plate Material: Vinyl Mounting: Wire Leads Type: Strap Lead length: 6.00 [152] See for female snap
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9V Male Stud Connector with wire - 268 - Keystone Electronics Corp.
New Hyde Park, NY, USA
9V Male Stud Connector with wire
268
9V Male Stud Connector with wire 268
Part Number: 268 Cell Size: 9 Volt Finish/Plating: Nickel Plate Material: Vinyl Mounting: Wire Leads Type: Strap Lead length: 6.00 [152] See for female snap

Part Number: 268

  • Cell Size: 9 Volt
  • Finish/Plating: Nickel Plate
  • Material: Vinyl
  • Mounting: Wire Leads
  • Type: Strap
  • Lead length: 6.00 [152]
  • See for female snap
Buy Now

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Connectors
Product Number 268
Product Name 9V Male Stud Connector with wire
Mounting Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Test Point, Pcb, Through Hole; Product Range Keystone - 85C0045 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-1281-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details