Keystone Electronics Corp. 9V Female Socket Connector with wire 260

Description
Part Number: 260 Cell Size: 9 Volt Finish/Plating: Nickel Plate Material: Vinyl Mounting: Wire Leads Type: Strap Lead length: 6.00 [152] See for Male button contact
Request a Quote
Description
Part Number: 260 Cell Size: 9 Volt Finish/Plating: Nickel Plate Material: Vinyl Mounting: Wire Leads Type: Strap Lead length: 6.00 [152] See for Male button contact
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9V Female Socket Connector with wire - 260 - Keystone Electronics Corp.
New Hyde Park, NY, USA
9V Female Socket Connector with wire
260
9V Female Socket Connector with wire 260
Part Number: 260 Cell Size: 9 Volt Finish/Plating: Nickel Plate Material: Vinyl Mounting: Wire Leads Type: Strap Lead length: 6.00 [152] See for Male button contact

Part Number: 260

  • Cell Size: 9 Volt
  • Finish/Plating: Nickel Plate
  • Material: Vinyl
  • Mounting: Wire Leads
  • Type: Strap
  • Lead length: 6.00 [152]
  • See for Male button contact
Buy Now

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Connectors
Product Number 260
Product Name 9V Female Socket Connector with wire
Mounting Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1462B-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Turret Connectors - 36-11363-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details