Keystone Electronics Corp. Senior socket with crinp lug 272

Description
Part Number: 272 # of Cells: 1 Finish/Plating: Nickel Plate Material: Brass Mounting: Crimp Type: Contact
Request a Quote
Description
Part Number: 272 # of Cells: 1 Finish/Plating: Nickel Plate Material: Brass Mounting: Crimp Type: Contact
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 272 is a senior snap-on contact for 9-volt batteries, featuring a brass body with tin plating and a crimp lug for secure termination. It has a stud diameter of 0.265 in. (6.7 mm), a height of 0.185 in. (4.7 mm), and an overall length of 0.835 in. (21.2 mm). Designed for direct mounting on printed circuit boards, it accommodates board thicknesses from 0.062 in. (1.57 mm) to 0.093 in. (2.36 mm). The contact provides reliable low-resistance connection for battery compartments with a snap-in design that holds securely during wave soldering.

Datasheet Summary
Powered by GS/AI

Part number 272 is a senior snap-on contact for 9-volt batteries, featuring a brass body with tin plating and a crimp lug for secure termination. It has a stud diameter of 0.265 in. (6.7 mm), a height of 0.185 in. (4.7 mm), and an overall length of 0.835 in. (21.2 mm). Designed for direct mounting on printed circuit boards, it accommodates board thicknesses from 0.062 in. (1.57 mm) to 0.093 in. (2.36 mm). The contact provides reliable low-resistance connection for battery compartments with a snap-in design that holds securely during wave soldering.

Suppliers

Company
Product
Description
Supplier Links
Senior socket with crinp lug - 272 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Senior socket with crinp lug
272
Senior socket with crinp lug 272
Part Number: 272 # of Cells: 1 Finish/Plating: Nickel Plate Material: Brass Mounting: Crimp Type: Contact

Part Number: 272

  • # of Cells: 1
  • Finish/Plating: Nickel Plate
  • Material: Brass
  • Mounting: Crimp
  • Type: Contact
Buy Now Datasheet
Snap Rohs Compliant Keystone - 39F839 - Newark, An Avnet Company
Chicago, IL, United States
Snap Rohs Compliant Keystone
39F839
Snap Rohs Compliant Keystone 39F839
SNAP ROHS COMPLIANT: YES

SNAP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 272 39F839
Product Name Senior socket with crinp lug Snap Rohs Compliant Keystone
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1229-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Turret Connectors - 36-1515-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details