Keystone Electronics Corp. Terminals - 4401 4401

Description
Manufacturer: Keystone Electronics Win Source Part Number: 850426-4401 Features: Connector For Package: Bag Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8535.90.8020 Other Part Number: 36-4401, 4401K, 4401K-ND, 4401K-NDR
Request a Quote Datasheet
Description
Manufacturer: Keystone Electronics Win Source Part Number: 850426-4401 Features: Connector For Package: Bag Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8535.90.8020 Other Part Number: 36-4401, 4401K, 4401K-ND, 4401K-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 4401 - 850426-4401 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 4401
850426-4401
Terminals - 4401 850426-4401
Manufacturer: Keystone Electronics Win Source Part Number: 850426-4401 Features: Connector For Package: Bag Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8535.90.8020 Other Part Number: 36-4401, 4401K, 4401K-ND, 4401K-NDR

Manufacturer: Keystone Electronics
Win Source Part Number: 850426-4401
Features: Connector For
Package: Bag
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8535.90.8020
Other Part Number: 36-4401, 4401K, 4401K-ND, 4401K-NDR

Buy Now Datasheet
Terminal Accessories - 36-4401-ND - DigiKey
Thief River Falls, MN, United States
Terminal Accessories
36-4401-ND
Terminal Accessories 36-4401-ND
Connector Terminal Strip Backing For Terminal Strip

Connector Terminal Strip Backing For Terminal Strip

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 850426-4401 36-4401-ND
Product Name Terminals - 4401 Terminal Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - 7821B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details
Binding Posts - 461-1217-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
View Details