Keystone Electronics Corp. Junior 9V socket with crimp lug 271

Description
Part Number: 271 # of Cells: 1 Cell Size: 9 Volt Finish/Plating: Nickel Plate Material: Steel Mounting: Crimp Type: Contact For standard 9V battery For Terminal with 6" wire lead use
Request a Quote Datasheet
Description
Part Number: 271 # of Cells: 1 Cell Size: 9 Volt Finish/Plating: Nickel Plate Material: Steel Mounting: Crimp Type: Contact For standard 9V battery For Terminal with 6" wire lead use
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junior 9V socket with crimp lug - 271 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Junior 9V socket with crimp lug
271
Junior 9V socket with crimp lug 271
Part Number: 271 # of Cells: 1 Cell Size: 9 Volt Finish/Plating: Nickel Plate Material: Steel Mounting: Crimp Type: Contact For standard 9V battery For Terminal with 6" wire lead use

Part Number: 271

  • # of Cells: 1
  • Cell Size: 9 Volt
  • Finish/Plating: Nickel Plate
  • Material: Steel
  • Mounting: Crimp
  • Type: Contact
  • For standard 9V battery
  • For Terminal with 6" wire lead use
Buy Now Datasheet
9 Volt Female Snap-On W/crimp Lug Keystone - 62W5002 - Newark, An Avnet Company
Chicago, IL, United States
9 Volt Female Snap-On W/crimp Lug Keystone
62W5002
9 Volt Female Snap-On W/crimp Lug Keystone 62W5002
9 VOLT FEMALE SNAP-ON W/CRIMP LUG

9 VOLT FEMALE SNAP-ON W/CRIMP LUG

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 271 62W5002
Product Name Junior 9V socket with crimp lug 9 Volt Female Snap-On W/crimp Lug Keystone
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1203-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details