Keystone Electronics Corp. IC Sockets 4513

Description
3 (Oval) Pos Transistor, TO-3 Socket Tin Chassis Mount
Request a Quote Datasheet
Description
3 (Oval) Pos Transistor, TO-3 Socket Tin Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 36-4513-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
36-4513-ND
IC Sockets 36-4513-ND
3 (Oval) Pos Transistor, TO-3 Socket Tin Chassis Mount

3 (Oval) Pos Transistor, TO-3 Socket Tin Chassis Mount

Buy Now Datasheet
Sockets for ICs, Transistors - 4513 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
4513
Sockets for ICs, Transistors 4513
CONN TRANSIST TO-3 3POS TIN

CONN TRANSIST TO-3 3POS TIN

Supplier's Site Datasheet
Transistor Socket, 4 Position, Through Hole; No. Of Contacts Keystone - 07C8226 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Socket, 4 Position, Through Hole; No. Of Contacts Keystone
07C8226
Transistor Socket, 4 Position, Through Hole; No. Of Contacts Keystone 07C8226
TRANSISTOR SOCKET, 4 POSITION, THROUGH HOLE; No. of Contacts:4Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TRANSISTOR SOCKET, 4 POSITION, THROUGH HOLE; No. of Contacts:4Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 36-4513-ND 4513 07C8226
Product Name IC Sockets Sockets for ICs, Transistors Transistor Socket, 4 Position, Through Hole; No. Of Contacts Keystone
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
5 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details