Keystone Electronics Corp. Turret Connectors 1528-1

Description
"Terminal Turret Connector Single End 0.093"" (2.36mm) Tin"
Request a Quote Datasheet
Description
"Terminal Turret Connector Single End 0.093"" (2.36mm) Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turret Connectors - 36-1528-1-ND - DigiKey
Thief River Falls, MN, United States
Turret Connectors
36-1528-1-ND
Turret Connectors 36-1528-1-ND
"Terminal Turret Connector Single End 0.093"" (2.36mm) Tin"

"Terminal Turret Connector Single End 0.093"" (2.36mm) Tin"

Buy Now Datasheet
Turret Connectors - 1528-1 - ODG (Origin Data Global)
Shenzhen, China
Turret Connectors
1528-1
Turret Connectors 1528-1
TERM TURRET SINGLE L=2.36MM TIN

TERM TURRET SINGLE L=2.36MM TIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors
Product Number 36-1528-1-ND 1528-1
Product Name Turret Connectors Turret Connectors
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26654-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCK-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PwrBlade ® - 51915-025LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29500-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details