JC Cherry, Inc. Board to Board connectors, Bandwidth 40GHz, Ubstrate spacing 1.0mm/0.039" BBSH-xxxxxxxxxx

Description
Board to Board connectors Bandwidth 40GHz Substrate spacing 1.0mm/0.039" ●Highly reliable M-pin Probes as contact parts ●Usable for RF ●Usable for connecting two PCBs ●Available for small and large quantity order
Datasheet
Description
Board to Board connectors Bandwidth 40GHz Substrate spacing 1.0mm/0.039" ●Highly reliable M-pin Probes as contact parts ●Usable for RF ●Usable for connecting two PCBs ●Available for small and large quantity order
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board connectors, Bandwidth 40GHz, Ubstrate spacing 1.0mm/0.039
San Jose, CA, United States
Board to Board connectors, Bandwidth 40GHz, Ubstrate spacing 1.0mm/0.039"
BBSH-xxxxxxxxxx
Board to Board connectors, Bandwidth 40GHz, Ubstrate spacing 1.0mm/0.039" BBSH-xxxxxxxxxx
Board to Board connectors Bandwidth 40GHz Substrate spacing 1.0mm/0.039" ●Highly reliable M-pin Probes as contact parts ●Usable for RF ●Usable for connecting two PCBs ●Available for small and large quantity order

Board to Board connectors
Bandwidth 40GHz
Substrate spacing 1.0mm/0.039"

●Highly reliable M-pin Probes as contact parts
●Usable for RF
●Usable for connecting two PCBs
●Available for small and large quantity order

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category Electrical Connectors
Product Number BBSH-xxxxxxxxxx
Product Name Board to Board connectors, Bandwidth 40GHz, Ubstrate spacing 1.0mm/0.039"
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 13712 - Powell Electronics, Inc.
Nicomatic North America
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P213E8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details