JC Cherry, Inc. SMA Connectors, Semi-Rigid Cable, Solder Type Plugs SMAP-402S

Description
SMA Connectors Semi-Rigid Cable Solder Type Plugs Material & Finish: Shell: Stainless Steel, Au Plated Coupling Nut: Stainless Steel, Passivated Acceptable Cable: RG-402/U 3.58mm/0.141"
Datasheet
Description
SMA Connectors Semi-Rigid Cable Solder Type Plugs Material & Finish: Shell: Stainless Steel, Au Plated Coupling Nut: Stainless Steel, Passivated Acceptable Cable: RG-402/U 3.58mm/0.141"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Connectors, Semi-Rigid Cable, Solder Type Plugs - SMAP-402S - JC Cherry, Inc.
San Jose, CA, United States
SMA Connectors, Semi-Rigid Cable, Solder Type Plugs
SMAP-402S
SMA Connectors, Semi-Rigid Cable, Solder Type Plugs SMAP-402S
SMA Connectors Semi-Rigid Cable Solder Type Plugs Material & Finish: Shell: Stainless Steel, Au Plated Coupling Nut: Stainless Steel, Passivated Acceptable Cable: RG-402/U 3.58mm/0.141"

SMA Connectors
Semi-Rigid Cable
Solder Type Plugs

Material & Finish:
Shell: Stainless Steel, Au Plated
Coupling Nut: Stainless Steel, Passivated
Acceptable Cable:
RG-402/U 3.58mm/0.141"

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category RF and Microwave Connectors
Product Number SMAP-402S
Product Name SMA Connectors, Semi-Rigid Cable, Solder Type Plugs
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

SMB (F) St. PCB Mount Connector - ET-SBFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Female / Jack
Geometry Straight
View Details
Quad Connector, BNC - 190056 - PIC Wire & Cable
Specs
Connector Type BNC
Voltage Rating 500 volts
Frequency 0.000 to 4.000 GHz
View Details
Cable Connectors - NCK-FG-A400-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 1393702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight; Straight
View Details