JC Cherry, Inc. SMA Connectors, Solder Crimp Type, Right Angle Plugs SMA-LP-15D2V

Description
SMA Connectors Solder Crimp Type Right Angle Plugs Material & Finish: Shell: Brass, Ni Plated Coupling Nut: Stainless Steel, Passivated Acceptable Cable: 1.5D-2V 1.5D-QEV Crimping Tool: JTA-16/34/35
Datasheet
Description
SMA Connectors Solder Crimp Type Right Angle Plugs Material & Finish: Shell: Brass, Ni Plated Coupling Nut: Stainless Steel, Passivated Acceptable Cable: 1.5D-2V 1.5D-QEV Crimping Tool: JTA-16/34/35
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Connectors, Solder Crimp Type, Right Angle Plugs - SMA-LP-15D2V - JC Cherry, Inc.
San Jose, CA, United States
SMA Connectors, Solder Crimp Type, Right Angle Plugs
SMA-LP-15D2V
SMA Connectors, Solder Crimp Type, Right Angle Plugs SMA-LP-15D2V
SMA Connectors Solder Crimp Type Right Angle Plugs Material & Finish: Shell: Brass, Ni Plated Coupling Nut: Stainless Steel, Passivated Acceptable Cable: 1.5D-2V 1.5D-QEV Crimping Tool: JTA-16/34/35

SMA Connectors
Solder Crimp Type
Right Angle Plugs

Material & Finish:
Shell: Brass, Ni Plated
Coupling Nut: Stainless Steel, Passivated
Acceptable Cable:
1.5D-2V 1.5D-QEV
Crimping Tool:
JTA-16/34/35

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category RF and Microwave Connectors
Product Number SMA-LP-15D2V
Product Name SMA Connectors, Solder Crimp Type, Right Angle Plugs
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RP TNC (F) BH St. Connector for RG316 Cable - ET-TFRS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
View Details
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 1000 volts
View Details
Coax Connectors - 1050809-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Coaxial Adapters - 2469435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 1.000 GHz
View Details