Micro BNC Connectors
Straight Cable
Plugs
Material & Finish:
Shell: Brass, Ni Plated
Insulator: PTFE
Acceptable Cable: 1.5C2V, RGG179
*Please contact us if you need other cables.
Crimping Tool: JHT-H116N
| JC Cherry, Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | MBNCP-1.5C2V |
| Product Name | Micro BNC Connectors, Straight Cable, Plugs |
| Connector Type | BNC |