JC Cherry, Inc. SHV Connectors, Receptacle SHV-R-F32

Description
SHV Connectors Receptacle Material & Finish: Shell: Brass, Ni plated Insulator: PTFE Mounted Hole: Dia. 3.2/0.126"
Datasheet
Description
SHV Connectors Receptacle Material & Finish: Shell: Brass, Ni plated Insulator: PTFE Mounted Hole: Dia. 3.2/0.126"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHV Connectors, Receptacle - SHV-R-F32 - JC Cherry, Inc.
San Jose, CA, United States
SHV Connectors, Receptacle
SHV-R-F32
SHV Connectors, Receptacle SHV-R-F32
SHV Connectors Receptacle Material & Finish: Shell: Brass, Ni plated Insulator: PTFE Mounted Hole: Dia. 3.2/0.126"

SHV Connectors
Receptacle

Material & Finish:
Shell: Brass, Ni plated
Insulator: PTFE
Mounted Hole: Dia. 3.2/0.126"

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category RF and Microwave Connectors
Product Number SHV-R-F32
Product Name SHV Connectors, Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female To SMA Female Bulkhead RF Adapter - ET-SFS-SFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190009 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
Coax Connectors - 1045482-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Coaxial Adapters - 735597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
View Details