JC Cherry, Inc. PC Board Two-tiered Pin, MC-2D041-G

Description
PC Board Two-tiered Pin Materials : Gold Flash Ni Plating
Description
PC Board Two-tiered Pin Materials : Gold Flash Ni Plating
Datasheet
Datasheet Summary
Powered by GS/AI

The PC Board Two-tiered Pin, part number MC-2D041-G, is designed for use in printed circuit boards with a through-hole diameter of 0.9 mm (0.035 inches). It features a two-tiered design, which can accommodate various pin sizes, including diameters of 0.7 mm (0.028 inches), 1.4 mm (0.055 inches), and others. The pin is constructed from brass and is finished with gold flash nickel plating, providing durability and good conductivity. This product is suitable for applications requiring reliable connections in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The PC Board Two-tiered Pin, part number MC-2D041-G, is designed for use in printed circuit boards with a through-hole diameter of 0.9 mm (0.035 inches). It features a two-tiered design, which can accommodate various pin sizes, including diameters of 0.7 mm (0.028 inches), 1.4 mm (0.055 inches), and others. The pin is constructed from brass and is finished with gold flash nickel plating, providing durability and good conductivity. This product is suitable for applications requiring reliable connections in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
PC Board Two-tiered Pin, - MC-2D041-G - JC Cherry, Inc.
San Jose, CA, United States
PC Board Two-tiered Pin,
MC-2D041-G
PC Board Two-tiered Pin, MC-2D041-G
PC Board Two-tiered Pin Materials : Gold Flash Ni Plating

PC Board Two-tiered Pin

Materials : Gold Flash Ni Plating

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category Electrical Connectors
Product Number MC-2D041-G
Product Name PC Board Two-tiered Pin,
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
BNC Female to 0.080 Pin, Adapter - 8039 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details