JC Cherry, Inc. SMA Connectors, Semi-Rigid Cable, Solder Type Plugs SMAP-SX16

Description
SMA Connectors Semi-Rigid Cable Solder Type Plugs Material & Finish: Shell: Stainless Steel, Au Plated Coupling Nut: Stainless Steel, Passivated Acceptable Cable: SX-16 1.6mm/0.063"
Datasheet
Description
SMA Connectors Semi-Rigid Cable Solder Type Plugs Material & Finish: Shell: Stainless Steel, Au Plated Coupling Nut: Stainless Steel, Passivated Acceptable Cable: SX-16 1.6mm/0.063"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Connectors, Semi-Rigid Cable, Solder Type Plugs - SMAP-SX16 - JC Cherry, Inc.
San Jose, CA, United States
SMA Connectors, Semi-Rigid Cable, Solder Type Plugs
SMAP-SX16
SMA Connectors, Semi-Rigid Cable, Solder Type Plugs SMAP-SX16
SMA Connectors Semi-Rigid Cable Solder Type Plugs Material & Finish: Shell: Stainless Steel, Au Plated Coupling Nut: Stainless Steel, Passivated Acceptable Cable: SX-16 1.6mm/0.063"

SMA Connectors
Semi-Rigid Cable
Solder Type Plugs

Material & Finish:
Shell: Stainless Steel, Au Plated
Coupling Nut: Stainless Steel, Passivated
Acceptable Cable:
SX-16 1.6mm/0.063"

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category RF and Microwave Connectors
Product Number SMAP-SX16
Product Name SMA Connectors, Semi-Rigid Cable, Solder Type Plugs
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
Coax Connectors - 1045646-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
3 suppliers
Coaxial Adapters - 8194166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug
Geometry Straight; Straight
View Details
Cable Connectors - NCK-FRG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details