The Micro BNC Connector, part number MBNCJ-V-PC, is designed for vertical mounting on printed circuit boards. It features a brass construction with gold plating, ensuring durability and reliable electrical performance. The connector is suitable for 75Ω applications, making it ideal for RF and video signal transmission. Its compact design allows for efficient use of space on PCBs, and it includes recommended soldering patterns and mounting hole specifications for ease of installation. This connector is a suitable choice for engineers looking for a reliable and space-efficient solution for their projects.
Micro BNC Connectors
PC Board Vertical Mount
Jacks
Material & Finish:
Shell: Brass, Au Plated
Insulator: PTFE
| JC Cherry, Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | MBNCJ-V-PC |
| Product Name | Micro BNC Connectors, PC Board Vertical Mount, Jacks |
| Connector Type | BNC |