JC Cherry, Inc. SHV Connectors, Plugs SHVP-59/U

Description
SHV Connectors Plugs Material & Finish: Shell: Brass, Ni plated Insulator: PTFE Acceptable Cable: RG-59/U
Datasheet
Description
SHV Connectors Plugs Material & Finish: Shell: Brass, Ni plated Insulator: PTFE Acceptable Cable: RG-59/U
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHV Connectors, Plugs - SHVP-59/U - JC Cherry, Inc.
San Jose, CA, United States
SHV Connectors, Plugs
SHVP-59/U
SHV Connectors, Plugs SHVP-59/U
SHV Connectors Plugs Material & Finish: Shell: Brass, Ni plated Insulator: PTFE Acceptable Cable: RG-59/U

SHV Connectors
Plugs

Material & Finish:
Shell: Brass, Ni plated
Insulator: PTFE
Acceptable Cable: RG-59/U

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category RF and Microwave Connectors
Product Number SHVP-59/U
Product Name SHV Connectors, Plugs
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-A500-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
SMA Female Edge PCB Mount 12mm Threading with nut & Washer - ET-SFS-BH-EPC-12M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details