JC Cherry, Inc. SHV Connectors, Plugs SHVP-58/U

Description
SHV Connectors Plugs Material & Finish: Shell: Brass, Ni plated Insulator: PTFE Acceptable Cable: RG-58/U, RG-58A/U
Datasheet
Description
SHV Connectors Plugs Material & Finish: Shell: Brass, Ni plated Insulator: PTFE Acceptable Cable: RG-58/U, RG-58A/U
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHV Connectors, Plugs - SHVP-58/U - JC Cherry, Inc.
San Jose, CA, United States
SHV Connectors, Plugs
SHVP-58/U
SHV Connectors, Plugs SHVP-58/U
SHV Connectors Plugs Material & Finish: Shell: Brass, Ni plated Insulator: PTFE Acceptable Cable: RG-58/U, RG-58A/U

SHV Connectors
Plugs

Material & Finish:
Shell: Brass, Ni plated
Insulator: PTFE
Acceptable Cable: RG-58/U, RG-58A/U

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category RF and Microwave Connectors
Product Number SHVP-58/U
Product Name SHV Connectors, Plugs
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Between Series Adapters - 1058800-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers
Coaxial Adapters - 1407607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCK-FL4G-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details