JC Cherry, Inc. Micro BNC Connectors, Right Anglr Cable, Plugs MBNCLP-1855A

Description
Micro BNC Connectors Right Angle Cable, Plugs Material & Finish: Shell: Brass, Ni Plated Insulator: PTFE Acceptable Cable: 1855A *Please contact us if you need other cables. Crimping Tool: JHT-801V
Datasheet
Description
Micro BNC Connectors Right Angle Cable, Plugs Material & Finish: Shell: Brass, Ni Plated Insulator: PTFE Acceptable Cable: 1855A *Please contact us if you need other cables. Crimping Tool: JHT-801V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro BNC Connectors, Right Anglr Cable, Plugs - MBNCLP-1855A - JC Cherry, Inc.
San Jose, CA, United States
Micro BNC Connectors, Right Anglr Cable, Plugs
MBNCLP-1855A
Micro BNC Connectors, Right Anglr Cable, Plugs MBNCLP-1855A
Micro BNC Connectors Right Angle Cable, Plugs Material & Finish: Shell: Brass, Ni Plated Insulator: PTFE Acceptable Cable: 1855A *Please contact us if you need other cables. Crimping Tool: JHT-801V

Micro BNC Connectors
Right Angle Cable, Plugs

Material & Finish:
Shell: Brass, Ni Plated
Insulator: PTFE
Acceptable Cable: 1855A
*Please contact us if you need other cables.
Crimping Tool: JHT-801V

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category RF and Microwave Connectors
Product Number MBNCLP-1855A
Product Name Micro BNC Connectors, Right Anglr Cable, Plugs
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 75 ohm with seal - 190940-01 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Coax Connectors - 1059681-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Coupling Push-On
View Details
4 suppliers
Coaxial Adapters - 2469480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Geometry Straight
Frequency 3.000 GHz
View Details
Cable Connectors - NCT-MG-A800-1 - kTB Solutions
Specs
Connector Type TNC
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details