JC Cherry, Inc. Micro BNC Connectors, Straight Cable, Jacks MBNCJ-1855A

Description
Micro BNC Connectors Straight Cable Jacks Material & Finish: Shell: Brass, Ni Plated Insulator: PTFE Acceptable Cable: 1855A *Please contact us if you need other cables. Crimping Tool: JHT-801V
Datasheet
Description
Micro BNC Connectors Straight Cable Jacks Material & Finish: Shell: Brass, Ni Plated Insulator: PTFE Acceptable Cable: 1855A *Please contact us if you need other cables. Crimping Tool: JHT-801V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro BNC Connectors, Straight Cable, Jacks - MBNCJ-1855A - JC Cherry, Inc.
San Jose, CA, United States
Micro BNC Connectors, Straight Cable, Jacks
MBNCJ-1855A
Micro BNC Connectors, Straight Cable, Jacks MBNCJ-1855A
Micro BNC Connectors Straight Cable Jacks Material & Finish: Shell: Brass, Ni Plated Insulator: PTFE Acceptable Cable: 1855A *Please contact us if you need other cables. Crimping Tool: JHT-801V

Micro BNC Connectors
Straight Cable
Jacks

Material & Finish:
Shell: Brass, Ni Plated
Insulator: PTFE
Acceptable Cable: 1855A
*Please contact us if you need other cables.
Crimping Tool: JHT-801V

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category RF and Microwave Connectors
Product Number MBNCJ-1855A
Product Name Micro BNC Connectors, Straight Cable, Jacks
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190009 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
RF Connectors - 1056462-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
3 suppliers
Coaxial Adapters - 2177793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 4.000 GHz
View Details
Cable Connectors - NCN-MRG-A500-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details