JC Cherry, Inc. Battery Connector, Small size for PC Board Mount, 2.5mm Pitch, High Current Type 5A, High Durability Type BAT-xP-xT37-x

Description
Battery Connector, Small size for PC Board Mount 2.5mm Pitch High Current Type 5A High Durability Type Using the high-performance alloy compliant material acc. to Japan automobile technical standards. Base on the high strength, it has excellent durability enable to reduce the power consumption.
Datasheet
Description
Battery Connector, Small size for PC Board Mount 2.5mm Pitch High Current Type 5A High Durability Type Using the high-performance alloy compliant material acc. to Japan automobile technical standards. Base on the high strength, it has excellent durability enable to reduce the power consumption.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Connector, Small size for PC Board Mount, 2.5mm Pitch, High Current Type 5A, High Durability Type - BAT-xP-xT37-x - JC Cherry, Inc.
San Jose, CA, United States
Battery Connector, Small size for PC Board Mount, 2.5mm Pitch, High Current Type 5A, High Durability Type
BAT-xP-xT37-x
Battery Connector, Small size for PC Board Mount, 2.5mm Pitch, High Current Type 5A, High Durability Type BAT-xP-xT37-x
Battery Connector, Small size for PC Board Mount 2.5mm Pitch High Current Type 5A High Durability Type Using the high-performance alloy compliant material acc. to Japan automobile technical standards. Base on the high strength, it has excellent durability enable to reduce the power consumption.

Battery Connector, Small size for PC Board Mount
2.5mm Pitch
High Current Type 5A
High Durability Type

Using the high-performance alloy compliant material acc. to Japan automobile technical standards. Base on the high strength, it has excellent durability enable to reduce the power consumption.

Supplier's Site Datasheet

Technical Specifications

  JC Cherry, Inc.
Product Category Electrical Connectors
Product Number BAT-xP-xT37-x
Product Name Battery Connector, Small size for PC Board Mount, 2.5mm Pitch, High Current Type 5A, High Durability Type
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 026-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5D-9631-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
3 suppliers