Amphenol Communications Solutions Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
60
70
80
90
100
110
116
117
118
119
120
121
122
123
124
125
126
127
128
130
140
150
160
170
180
200
250
256
| Product Name | Notes |
|---|---|
| BERGCON HEADER, VERT GUIDE PIN HDR-ADV G-ROUND | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 5 Positions, 2.54 mm Pitch, RightAngle, 3.05 mm (0.12 in.) Mating, 3.05 mm (0.12 in.)... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Double Row, 14 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Double Row, 16 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Double Row, 2 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Double Row, 24 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Double Row, 34 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Double Row, 40 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Double Row, 6 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Double Row, 72 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Single Row, 10 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Single Row, 14 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Single Row, 3 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Single Row, 36 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Single Row, 4 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Single Row, 5 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers... | |
| BergStik ®, BergStik ® 2.54mm, Board to Board connector, Unshrouded Header, Through Hole, Double Row, 10 Positions, 2.54 mm Pitch, Vertical, 4.83 mm (0.19 in.) Mating, 3.05 mm (0.12 in.)... | |
| BergStik ®, BergStik ® 2.54mm, Board to Board connector, Unshrouded Header, Through Hole, Double Row, 16 Positions, 2.54 mm Pitch, Vertical, 10.92 mm (0.43 in.) Mating, 5.08 mm (0.2 in.)... | |
| BergStik ®, BergStik ® 2.54mm, Board to Board connector, Unshrouded Header, Through Hole, Double Row, 4 Positions, 2.54 mm Pitch, Vertical, 10.92 mm (0.43 in.) Mating, 5.08 mm (0.2 in.)... | |
| BergStik ®, BergStik ® 2.54mm, Board to Board connector, Unshrouded Header, Through Hole, Double Row, 46 Positions, 2.54 mm Pitch, Vertical, 4.83 mm (0.19 in.) Mating, 3.05 mm (0.12 in.)... | |
| BergStik ®, BergStik ® 2.54mm, Board to Board connector, Unshrouded Header, Through Hole, Double Row, 50 Positions, 2.54 mm Pitch, Vertical, 10.92 mm (0.43 in.) Mating, 5.08 mm (0.2 in.)... | |
| BergStik ®, BergStik ® 2.54mm, Board to Board connector, Unshrouded Header, Through Hole, Double Row, 8 Positions, 2.54 mm Pitch, Vertical, 10.92 mm (0.43 in.) Mating, 5.08 mm (0.2 in.)... | |
| BERGSTIK STR, 79425-506H-BERGSTIK II .100CC DR ST, Amphenol is one of the leading manufacturers of BERGSTIK STRContact us today for more details of BERGSTIK STR,part number 79425506H | |
| CSTACK/CLGA CONNECTORS, CSTACK DLP, STD-48, 335P, 31X31, 1.27mm Pitch, Amphenol is one of the leading manufacturers of Connectors. Contact us today for more details of part number 8448-001 | |
| MEG-ARRAY ®, 100 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array... | |
| MEG-ARRAY ®, 100 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of... | |
| MEG-ARRAY ®, 100 Position BGA Receptacle, 4mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of... | |
| MEG-ARRAY ®, 200 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of... | |
| MEG-ARRAY ®, 200 Position BGA Receptacle, 4mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of... | |
| MEG-ARRAY ®, 200 Position BGA Receptacle, 8mm Component Height, 1.27mm x 1.27mm Array, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array... | |
| MEG-ARRAY ®, 200 Position BGA Receptacle, 8mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of... | |
| MEG-ARRAY ®, 300 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array... | |
| MEG-ARRAY ®, 300 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of... | |
| MEG-ARRAY ®, 300 Position BGA Plug, 6mm Component Height, 1.27mm x 1.27mm Array, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array... | |
| MEG-ARRAY ®, 300 Position BGA Plug, 6mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of... | |
| MEG-ARRAY ®, 300 Position BGA Receptacle, 4mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of... | |
| MEG-ARRAY ®, 300 Position BGA Receptacle, 5.5mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of... | |
| MEG-ARRAY ®, 300 Position BGA Receptacle, 8mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of... | |
| MEG-ARRAY ®, 400 Position BGA Plug, 6mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of... | |
| METRAL ®, Metral ® High Speed 1000 Series, Backplane Connectors, Receptacle Monoblock, Right Angle Signal, 5 Row, 30 Position, Amphenol is one of the leading manufacturers of Backplane connectors. Contact... | |
| METRAL ®, Metral ® High Speed 2000 Series, Backplane Connectors, Header Shroud, Vertical Signal, 5 Row, Press-Fit, 30 Position, Standard, Amphenol is one of the leading manufacturers of Backplane Connectors. | |
| METRAL ®, Metral ® High Speed 2000 Series, Backplane Connectors, Header Shroud, Vertical Signal, 5 Row, Press-Fit, 30 Position, Standard, Amphenol is one of the leading manufacturers of metral high... | |
| METRAL ®, Metral ® High Speed 2000 Series, Backplane Connectors, Header Shroud, Vertical Signal, 8 Row, Press-Fit, 96 Position, Extended, Amphenol is one of the leading manufacturers of Backplane Connectors. | |
| METRAL ®, Metral ® High Speed 2000 Series, Backplane Connectors, Header Shroud, Vertical Signal, 8 Row, Press-Fit, 96 Position, Extended, Amphenol is one of the leading manufacturers of metral high... | |
| METRAL CABLE CONNECTORS, Metral ® Cable Connectors, Backplane Connectors, 5x16 Cable Connector Cover., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of... | |
| METRAL CABLE CONNECTORS, Metral ® Cable Connectors, Backplane Connectors, 5x4 Cable Connector Cover., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of... | |
| METRAL CABLE CONNECTORS, Metral ® Cable Connectors, Backplane Connectors, Latch Finger for connector., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of... | |
| PCMCIA, Assembly, Top Mount, S/D(68Pins), R/A, 3.3V, 4mm s/o, non-Eject, Amphenol is one of the leading manufacturers of pcmcia. Contact us today for more details of pcmcia , part number... | |
| XCede HD, SCREW, PAN HD PHILLIPS, 2-56 X 7/32, SS W/NYLOK, Amphenol is one of the leading manufacturers of Connectors. Contact us today for more details of XCede HD, part... |
| << Prev | Next >> |