Amphenol Corporation MEG-ARRAY ® 84500-102LF

Description
MEG-ARRAY ®, 300 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84500-102LF.
Request a Quote
Description
MEG-ARRAY ®, 300 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84500-102LF.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Stacking Connector, Plug, 300 Position, 1.27mm is part of the MEG-Array® Mezzanine Connector system, designed for high-density and high-speed applications. It features a 1.27mm x 1.27mm array of discrete circuit contacts, allowing for flexible ground distribution that optimizes signal integrity at speeds exceeding 10Gb/s. This connector supports a current rating of 0.45A per contact at a temperature rise of 30°C and can handle up to 2.0A for single contact use. Constructed from liquid crystal polymer for the housing and copper alloy for the contacts, it is available in both RoHS compliant and Pb-free options. The connector is designed for surface mount applications and offers a durability rating of 50, 100, or 200 cycles, meeting Telcordia GR-1217-CORE and NPS-25298-2 standards. The product is packaged in tape and reel for automated assembly processes. Engineers looking for a reliable, high-performance connector for communications, data, or industrial applications may find this product suitable for their needs.

Datasheet Summary
Powered by GS/AI

The Stacking Connector, Plug, 300 Position, 1.27mm is part of the MEG-Array® Mezzanine Connector system, designed for high-density and high-speed applications. It features a 1.27mm x 1.27mm array of discrete circuit contacts, allowing for flexible ground distribution that optimizes signal integrity at speeds exceeding 10Gb/s. This connector supports a current rating of 0.45A per contact at a temperature rise of 30°C and can handle up to 2.0A for single contact use. Constructed from liquid crystal polymer for the housing and copper alloy for the contacts, it is available in both RoHS compliant and Pb-free options. The connector is designed for surface mount applications and offers a durability rating of 50, 100, or 200 cycles, meeting Telcordia GR-1217-CORE and NPS-25298-2 standards. The product is packaged in tape and reel for automated assembly processes. Engineers looking for a reliable, high-performance connector for communications, data, or industrial applications may find this product suitable for their needs.

Suppliers

Company
Product
Description
Supplier Links
MEG-ARRAY ® - 84500-102LF - Amphenol Communications Solutions
Nashua, NH, United States
MEG-ARRAY ®
84500-102LF
MEG-ARRAY ® 84500-102LF
MEG-ARRAY ®, 300 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84500-102LF.

MEG-ARRAY ®, 300 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84500-102LF.

Supplier's Site Datasheet
Rectangular Connectors - 84500-102LF - 766324-84500-102LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 84500-102LF
766324-84500-102LF
Rectangular Connectors - 84500-102LF 766324-84500-102LF
Manufacturer: Amphenol FCI Win Source Part Number: 766324-84500-102LF Series: MEG-Array, MezzSelect Packaging: Reel package Number of Positions: 300 Pitch: 0.050" (1.27mm) Connector Type: Array, Male Pins Number of Rows: 10 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 4mm, 5.5mm, 8mm Height Above Board: 0.132" (3.35mm) Mounting: SMD Family Name: 84500 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 84500-202; Introduction Date: July 03, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 766324-84500-102LF
Series: MEG-Array, MezzSelect
Packaging: Reel package
Number of Positions: 300
Pitch: 0.050" (1.27mm)
Connector Type: Array, Male Pins
Number of Rows: 10
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Mated Stacking Heights: 4mm, 5.5mm, 8mm
Height Above Board: 0.132" (3.35mm)
Mounting: SMD
Family Name: 84500
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 84500-202;
Introduction Date: July 03, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-84500-102LF
SMD Electronic Connector 2027-84500-102LF
Board Stacking Connector, 300 Contact(s), 10 Row(s), Male, Straight, 0.05 inch Pitch, Surface Mount Terminal, Locking, Plug, ROHS COMPLIANT Product overview: 84500-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-84500-102LF can be used for catalog matching and distributor lookup.

Board Stacking Connector, 300 Contact(s), 10 Row(s), Male, Straight, 0.05 inch Pitch, Surface Mount Terminal, Locking, Plug, ROHS COMPLIANT Product overview: 84500-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-84500-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
84500-102LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 84500-102LF
CONN ARRAY PLUG 300POS SMD GOLD

CONN ARRAY PLUG 300POS SMD GOLD

Supplier's Site
Stacking Connector, Plug, 300 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions - 20K6327 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 300 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions
20K6327
Stacking Connector, Plug, 300 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions 20K6327
STACKING CONNECTOR, PLUG, 300 POSITION, 1.27MM; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 300 POSITION, 1.27MM; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 84500-102LF 766324-84500-102LF 2027-84500-102LF 84500-102LF 20K6327
Product Name MEG-ARRAY ® Rectangular Connectors - 84500-102LF SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Plug, 300 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Barrier Blocks - 1920-1882-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 30.0 amps
View Details
2 suppliers
Rectangular Connector Contacts - 2243-160-1150-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 1 AWG
View Details
2 suppliers