The Stacking Connector, Receptacle, 300 Position, 1.27mm is part of the MEG-Array® Mezzanine Connector system, designed for high-density and high-speed applications. It features a 1.27mm x 1.27mm array of discrete circuit contacts, allowing for flexible ground distribution that optimizes signal integrity at speeds exceeding 10Gb/s. The connector supports a current rating of 0.45A per contact at a temperature rise of 30°C and can handle up to 2.0A for a single contact. This connector is suitable for surface mount PCB assembly and is available in various stack heights ranging from 4mm to 14mm, providing mechanical design flexibility. It has a durability rating of up to 200 cycles and meets Telcordia GR-1217-CORE and NPS-25298-2 reliability standards. The housing is made from liquid crystal polymer, and the contacts are constructed from copper alloy, with options for both SnPb and Pb-Free solder balls. The connector is RoHS compliant and is packaged in tape and reel for ease of handling in automated assembly processes. It is targeted for use in communications, data servers, storage, and industrial applications.
MEG-ARRAY ®, 300 Position BGA Receptacle, 5.5mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84502-101LF.
STACKING CONNECTOR, RECEPTACLE, 300 POSITION, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts
CONN ARRAY RCPT 300POS SMD GOLD
| Amphenol Communications Solutions | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 84502-101LF | 20K6333 | 84502-101LF |
| Product Name | MEG-ARRAY ® | Stacking Connector, Receptacle, 300 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Voltage Rating | 200 volts |