Amphenol Corporation MEG-ARRAY ® 84578-102LF

Description
MEG-ARRAY ®, 300 Position BGA Plug, 6mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84578-102LF.
Request a Quote Datasheet
Description
MEG-ARRAY ®, 300 Position BGA Plug, 6mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84578-102LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEG-ARRAY ® - 84578-102LF - Amphenol Communications Solutions
Nashua, NH, United States
MEG-ARRAY ®
84578-102LF
MEG-ARRAY ® 84578-102LF
MEG-ARRAY ®, 300 Position BGA Plug, 6mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84578-102LF.

MEG-ARRAY ®, 300 Position BGA Plug, 6mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84578-102LF.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
84578-102LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 84578-102LF
CONN ARRAY PLUG 300POS SMD GOLD

CONN ARRAY PLUG 300POS SMD GOLD

Supplier's Site
Stacking Connector, Plug, 300 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions - 20K6358 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 300 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions
20K6358
Stacking Connector, Plug, 300 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions 20K6358
STACKING CONNECTOR, PLUG, 300 POSITION, 1.27MM; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 300 POSITION, 1.27MM; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Bga Plug, 300Pos, 10Row, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions - 27AJ4014 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Bga Plug, 300Pos, 10Row, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions
27AJ4014
Conn, Bga Plug, 300Pos, 10Row, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions 27AJ4014
CONN, BGA PLUG, 300POS, 10ROW, 1.27MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

CONN, BGA PLUG, 300POS, 10ROW, 1.27MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 84578-102LF 84578-102LF 20K6358 27AJ4014
Product Name MEG-ARRAY ® Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Plug, 300 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions Conn, Bga Plug, 300Pos, 10Row, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
MDHC Series: DC TO 40 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details