Amphenol Corporation MEG-ARRAY ® 84512-202LF

Description
MEG-ARRAY ®, 100 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84512-202LF.
Request a Quote Datasheet
Description
MEG-ARRAY ®, 100 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84512-202LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEG-ARRAY ® - 84512-202LF - Amphenol Communications Solutions
Nashua, NH, United States
MEG-ARRAY ®
84512-202LF
MEG-ARRAY ® 84512-202LF
MEG-ARRAY ®, 100 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84512-202LF.

MEG-ARRAY ®, 100 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84512-202LF.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-84512-202LF
SMD Electronic Connector 2027-84512-202LF
Conn Board to Board PL 100 POS 1.27mm Solder ST Top Entry SMD MEG-ARRAY® T/R Product overview: 84512-202LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-84512-202LF can be used for catalog matching and distributor lookup.

Conn Board to Board PL 100 POS 1.27mm Solder ST Top Entry SMD MEG-ARRAY® T/R Product overview: 84512-202LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-84512-202LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Meg-Array 100 Pos Plug,-0Mm 50-Au W/cap Pb Free / Tap/rl Rohs Compliant Amphenol Communications Solutions - 20K6336 - Newark, An Avnet Company
Chicago, IL, United States
Meg-Array 100 Pos Plug,-0Mm 50-Au W/cap Pb Free / Tap/rl Rohs Compliant Amphenol Communications Solutions
20K6336
Meg-Array 100 Pos Plug,-0Mm 50-Au W/cap Pb Free / Tap/rl Rohs Compliant Amphenol Communications Solutions 20K6336
MEG-ARRAY 100 POS PLUG,-0MM 50-AU W/CAP PB FREE / Tap/Rl RoHS Compliant: Yes

MEG-ARRAY 100 POS PLUG,-0MM 50-AU W/CAP PB FREE / Tap/Rl RoHS Compliant: Yes

Supplier's Site
Conn, Bga Plug, 100Pos, 10Row, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions - 27AJ4010 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Bga Plug, 100Pos, 10Row, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions
27AJ4010
Conn, Bga Plug, 100Pos, 10Row, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions 27AJ4010
CONN, BGA PLUG, 100POS, 10ROW, 1.27MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

CONN, BGA PLUG, 100POS, 10ROW, 1.27MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
84512-202LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 84512-202LF
CONN ARRAY PLUG 100POS SMD GOLD

CONN ARRAY PLUG 100POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 84512-202LF 2027-84512-202LF 20K6336 27AJ4010 84512-202LF
Product Name MEG-ARRAY ® SMD Electronic Connector Meg-Array 100 Pos Plug,-0Mm 50-Au W/cap Pb Free / Tap/rl Rohs Compliant Amphenol Communications Solutions Conn, Bga Plug, 100Pos, 10Row, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Gender Male / Plug Male / Plug
Voltage Rating 200 volts 200 volts
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details