Amphenol Communications Solutions D Sub Connector, Standard, 37 Position, Female; No. Of Contacts Amphenol Communications Solutions 841-17-DCFR-A37S

Description
D SUB CONNECTOR, STANDARD, 37 POSITION, FEMALE; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:-; Product Range:841-17D Series; Connector Body Material:Plastic Body RoHS Compliant: No
Datasheet
Description
D SUB CONNECTOR, STANDARD, 37 POSITION, FEMALE; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:-; Product Range:841-17D Series; Connector Body Material:Plastic Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 37 Position, Female; No. Of Contacts Amphenol Communications Solutions - 46F2693 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 37 Position, Female; No. Of Contacts Amphenol Communications Solutions
46F2693
D Sub Connector, Standard, 37 Position, Female; No. Of Contacts Amphenol Communications Solutions 46F2693
D SUB CONNECTOR, STANDARD, 37 POSITION, FEMALE; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:-; Product Range:841-17D Series; Connector Body Material:Plastic Body RoHS Compliant: No

D SUB CONNECTOR, STANDARD, 37 POSITION, FEMALE; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:-; Product Range:841-17D Series; Connector Body Material:Plastic Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46F2693
Product Name D Sub Connector, Standard, 37 Position, Female; No. Of Contacts Amphenol Communications Solutions
Termination IDC / IDT
Unlock Full Specs
to access all available technical data

Similar Products

50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8028A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details