Amphenol Communications Solutions Wire-Board Connector, Socket, 26 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions 842-812-2622-134

Description
WIRE-BOARD CONNECTOR, SOCKET, 26 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; External Width:1.48" RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, SOCKET, 26 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; External Width:1.48" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Socket, 26 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 10M8505 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 26 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
10M8505
Wire-Board Connector, Socket, 26 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions 10M8505
WIRE-BOARD CONNECTOR, SOCKET, 26 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; External Width:1.48" RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 26 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; External Width:1.48" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10M8505
Product Name Wire-Board Connector, Socket, 26 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data