Amphenol Corporation MEG-ARRAY ® 84500-102

Description
MEG-ARRAY ®, 300 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84500-102.
Request a Quote Datasheet
Description
MEG-ARRAY ®, 300 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84500-102.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEG-ARRAY ® - 84500-102 - Amphenol Communications Solutions
Nashua, NH, United States
MEG-ARRAY ®
84500-102
MEG-ARRAY ® 84500-102
MEG-ARRAY ®, 300 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84500-102.

MEG-ARRAY ®, 300 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 84500-102.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-84500-102
SMD Electronic Connector 2027-84500-102
Conn MEG Array PL 300 POS 1.27mm Solder ST Top Entry SMD MEG-ARRAY® T/R Product overview: 84500-102 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-84500-102 can be used for catalog matching and distributor lookup.

Conn MEG Array PL 300 POS 1.27mm Solder ST Top Entry SMD MEG-ARRAY® T/R Product overview: 84500-102 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-84500-102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 84500-102 - 858402-84500-102 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 84500-102
858402-84500-102
Rectangular Connectors - 84500-102 858402-84500-102
Manufacturer: AMPHENOL Win Source Part Number: 858402-84500-102 Series: MEG-Array®, MezzSelect™ Features: 300 Position Connector Array, Male Pins Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 84500 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 609-4470-6, 84500-102-ND, 84500102, 609-4470-1, 609-4470-2

Manufacturer: AMPHENOL
Win Source Part Number: 858402-84500-102
Series: MEG-Array®, MezzSelect™
Features: 300 Position Connector Array, Male Pins Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: 84500
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 609-4470-6, 84500-102-ND, 84500102, 609-4470-1, 609-4470-2

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
84500-102
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 84500-102
CONN ARRAY PLUG 300POS SMD GOLD

CONN ARRAY PLUG 300POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 84500-102 2027-84500-102 858402-84500-102 84500-102
Product Name MEG-ARRAY ® SMD Electronic Connector Rectangular Connectors - 84500-102 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Gender Male / Plug
Voltage Rating 200 volts 200 volts
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers