Electronic circuit breaker; 1-channel; 24 VDC input voltage; 2 A; NEC Class 2; Signal contact
ELECTRONIC CIRCUIT BREAKER; 1-CH
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 787-3861/200-1000 | 2946-787-3861/200-1000-ND |
| Product Name | Electronic circuit breaker | Circuit Breakers |
| Rated DC Voltage | 18 to 30 volts | |
| Trip System Type | Electronic | Solid State |
| Operating Temperature | -13 to 158 F (-25 to 70 C) | |
| Rated Current | 2 amps |