Electronic circuit breaker; 8-channel; 24 VDC input voltage; adjustable 1 … 6 A; Signal contact; Specialty configuration
Circuit Breaker 6A AC 24V DC Not Included DIN Rail
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 787-1668/106-054 | 2946-787-1668/106-054-ND |
| Product Name | Electronic circuit breaker | Circuit Breakers |
| Rated DC Voltage | 18 to 30 volts | |
| Trip System Type | Electronic | |
| Operating Temperature | -13 to 158 F (-25 to 70 C) | |
| Rated Current | 6 amps |