Electronic circuit breaker; 1-channel; 24 VDC input voltage; 6 A; Signal contact
Circuit Breaker 6A AC 24V DC Not Included DIN Rail
| WAGO | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 787-2861/600-000 | 2946-787-2861/600-000-ND | 1776029 |
| Product Name | Electronic circuit breaker | Circuit Breakers | Electronic Circuit Breakers |
| Rated DC Voltage | 18 to 30 volts | ||
| Trip System Type | Electronic | ||
| Operating Temperature | -13 to 158 F (-25 to 70 C) | ||
| Rated Current | 6 amps | ||
| Features | Trip Indicator |