Electronic circuit breaker; 1-channel; 24 VDC input voltage; 4 A; Signal contact
ELECTRONIC CIRCUIT BREAKER; 1-CH
| WAGO | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 787-3861/400-000 | 303325 | 2946-787-3861/400-000-ND |
| Product Name | Electronic circuit breaker | Electronic Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 18 to 30 volts | ||
| Trip System Type | Electronic | Solid State | |
| Operating Temperature | -13 to 158 F (-25 to 70 C) | ||
| Rated Current | 4 amps | 4 amps |