WAGO Thermal Ckt Breaker, 1P, 2A, 250V; Product Range Wago 8000-099/000-3108

Description
THERMAL CKT BREAKER, 1P, 2A, 250V; Product Range:-; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:65V; Voltage Rating VAC:250V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
THERMAL CKT BREAKER, 1P, 2A, 250V; Product Range:-; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:65V; Voltage Rating VAC:250V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Ckt Breaker, 1P, 2A, 250V; Product Range Wago - 38AK5988 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Ckt Breaker, 1P, 2A, 250V; Product Range Wago
38AK5988
Thermal Ckt Breaker, 1P, 2A, 250V; Product Range Wago 38AK5988
THERMAL CKT BREAKER, 1P, 2A, 250V; Product Range:-; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:65V; Voltage Rating VAC:250V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

THERMAL CKT BREAKER, 1P, 2A, 250V; Product Range:-; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:65V; Voltage Rating VAC:250V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 38AK5988
Product Name Thermal Ckt Breaker, 1P, 2A, 250V; Product Range Wago
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - Q519-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 2-1393253-3 - TE Connectivity
Specs
Rated Current 25 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
3 suppliers
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details