OptiFuse Datasheets for Circuit Breakers
Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more
| Product Name | Notes |
|---|---|
| Line Voltage circuit breakers that conform to UL 1077 standards offering circuit protection up to 240 VAC and 50 VDC up to 100A | |
| Low voltage circuit breakers that meet SAE standards. The circuit breakers are modified reset (type II) up to 200A | |
| Low voltage circuit breakers that meet SAE standards. The circuit breakers available in autoreset (type I) | |
| Low voltage circuit breakers that meet SAE standards. The circuit breakers has manual reset (type III) up to 200A. |