OptiFuse OptiFuse 153040 Surface Mount Circuit Breaker, Type III Manual Reset, 40A, 42VDC 153040

Description
OptiFuse 153040 Panel Mount Circuit Breaker Category: OptiFuse Panel & Surface Mount Circuit Breakers Manufacturer: OptiFuse High-amp waterproof circuit breaker Heavy-duty construction to protect accessory and auxiliary high amp draw applications in RVs, marine craft, emergency vehicles, and heavy-duty trucks Commonly installed alongside a vehicle's battery as the primary source of power protection Material: Black UL-rated 94V0 thermoplastic SAE J1171 compliant, ignition protected Interrupt capacity to SAE J1625 Ingress Protection: IP67 Rated Operating Temperature: -25°F (-4°C) to 180°F (82°C)
Request a Quote Datasheet
Description
OptiFuse 153040 Panel Mount Circuit Breaker Category: OptiFuse Panel & Surface Mount Circuit Breakers Manufacturer: OptiFuse High-amp waterproof circuit breaker Heavy-duty construction to protect accessory and auxiliary high amp draw applications in RVs, marine craft, emergency vehicles, and heavy-duty trucks Commonly installed alongside a vehicle's battery as the primary source of power protection Material: Black UL-rated 94V0 thermoplastic SAE J1171 compliant, ignition protected Interrupt capacity to SAE J1625 Ingress Protection: IP67 Rated Operating Temperature: -25°F (-4°C) to 180°F (82°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OptiFuse 153040 Surface Mount Circuit Breaker, Type III Manual Reset, 40A, 42VDC - 49563 - Waytek, Inc.
Chanhassen, MN, United States
OptiFuse 153040 Surface Mount Circuit Breaker, Type III Manual Reset, 40A, 42VDC
49563
OptiFuse 153040 Surface Mount Circuit Breaker, Type III Manual Reset, 40A, 42VDC 49563
OptiFuse 153040 Panel Mount Circuit Breaker Category: OptiFuse Panel & Surface Mount Circuit Breakers Manufacturer: OptiFuse High-amp waterproof circuit breaker Heavy-duty construction to protect accessory and auxiliary high amp draw applications in RVs, marine craft, emergency vehicles, and heavy-duty trucks Commonly installed alongside a vehicle's battery as the primary source of power protection Material: Black UL-rated 94V0 thermoplastic SAE J1171 compliant, ignition protected Interrupt capacity to SAE J1625 Ingress Protection: IP67 Rated Operating Temperature: -25°F (-4°C) to 180°F (82°C)
  • OptiFuse 153040 Panel Mount Circuit Breaker
  • Category: OptiFuse Panel & Surface Mount Circuit Breakers
  • Manufacturer: OptiFuse
  • High-amp waterproof circuit breaker
  • Heavy-duty construction to protect accessory and auxiliary high amp draw applications in RVs, marine craft, emergency vehicles, and heavy-duty trucks
  • Commonly installed alongside a vehicle's battery as the primary source of power protection
  • Material: Black UL-rated 94V0 thermoplastic
  • SAE J1171 compliant, ignition protected
  • Interrupt capacity to SAE J1625
  • Ingress Protection: IP67 Rated
  • Operating Temperature: -25°F (-4°C) to 180°F (82°C)
Supplier's Site Datasheet
<p>Automotive Circuit Breakers, 153, IP67 - Push to Reset, 42V 40A</p> - 153040 - Chief Enterprises LLC
Elmhurst, IL, United States

Automotive Circuit Breakers, 153, IP67 - Push to Reset, 42V 40A


153040

Automotive Circuit Breakers, 153, IP67 - Push to Reset, 42V 40A

153040
Automotive Circuit Breakers, 153, IP67 - Push to Reset, 42V 40A

Automotive Circuit Breakers, 153, IP67 - Push to Reset, 42V 40A

Supplier's Site

Technical Specifications

  Waytek, Inc. Chief Enterprises LLC
Product Category Circuit Breakers Circuit Breakers
Product Number 49563 153040
Product Name OptiFuse 153040 Surface Mount Circuit Breaker, Type III Manual Reset, 40A, 42VDC

Automotive Circuit Breakers, 153, IP67 - Push to Reset, 42V 40A

Rated DC Voltage 42 volts 42 volts
Unlock Full Specs
to access all available technical data