OptiFuse OptiFuse ACBP-N-40C Type I Short Stop Circuit Breaker, Orange, 40A ACBP-N-40C 40A

Description
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-N-40C Type I Short Stop Circuit Breaker, Orange Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs No mounting bracket
Request a Quote
Description
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-N-40C Type I Short Stop Circuit Breaker, Orange Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs No mounting bracket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ACBP-N-40C is a 40A, auto-reset circuit breaker with a colored thermoplastic body, designed for 12/24/32VDC battery circuits. It features two #10-32 stud terminals with a torque specification of 3.0±0.3 N.m, and meets SAE J553 and SAE J1171 standards with IP63 ingress protection. The operating temperature range is -10°C to 60°C, and it has an interrupting rating of four times its rated current. The breaker is housed in a compact body and is part of a series offering amperage ratings from 10A to 50A, each with distinct body color coding.

Datasheet Summary
Powered by GS/AI

The ACBP-N-40C is a 40A, auto-reset circuit breaker with a colored thermoplastic body, designed for 12/24/32VDC battery circuits. It features two #10-32 stud terminals with a torque specification of 3.0±0.3 N.m, and meets SAE J553 and SAE J1171 standards with IP63 ingress protection. The operating temperature range is -10°C to 60°C, and it has an interrupting rating of four times its rated current. The breaker is housed in a compact body and is part of a series offering amperage ratings from 10A to 50A, each with distinct body color coding.

Suppliers

Company
Product
Description
Supplier Links
OptiFuse ACBP-N-40C Type I Short Stop Circuit Breaker, Orange, 40A - 86455 - Waytek, Inc.
Chanhassen, MN, United States
OptiFuse ACBP-N-40C Type I Short Stop Circuit Breaker, Orange, 40A
86455
OptiFuse ACBP-N-40C Type I Short Stop Circuit Breaker, Orange, 40A 86455
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-N-40C Type I Short Stop Circuit Breaker, Orange Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs No mounting bracket

The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A.

  • OptiFuse ACBP-N-40C Type I Short Stop Circuit Breaker, Orange
  • Category: OptiFuse Short Stop Circuit Breakers
  • Manufacturer: OptiFuse
  • Operating Temperature: 14°F (-10°C) to 140°F (60°C)
  • Terminals: (2) #10-32 Studs
  • No mounting bracket
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 86455
Product Name OptiFuse ACBP-N-40C Type I Short Stop Circuit Breaker, Orange, 40A
Rated DC Voltage 12 to 32 volts
Unlock Full Specs
to access all available technical data