OptiFuse OptiFuse ACBP-V-50C Type I Short Stop Circuit Breaker, In-line Mount, Red, 50A ACBP-V-50C 50A

Description
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-V-50C Type I Short Stop Circuit Breaker, In-line Mount, Red Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs
Request a Quote Datasheet
Description
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-V-50C Type I Short Stop Circuit Breaker, In-line Mount, Red Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OptiFuse ACBP-V-50C Type I Short Stop Circuit Breaker, In-line Mount, Red, 50A - 86436 - Waytek, Inc.
Chanhassen, MN, United States
OptiFuse ACBP-V-50C Type I Short Stop Circuit Breaker, In-line Mount, Red, 50A
86436
OptiFuse ACBP-V-50C Type I Short Stop Circuit Breaker, In-line Mount, Red, 50A 86436
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-V-50C Type I Short Stop Circuit Breaker, In-line Mount, Red Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs

The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A.

  • OptiFuse ACBP-V-50C Type I Short Stop Circuit Breaker, In-line Mount, Red
  • Category: OptiFuse Short Stop Circuit Breakers
  • Manufacturer: OptiFuse
  • Operating Temperature: 14°F (-10°C) to 140°F (60°C)
  • Terminals: (2) #10-32 Studs
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 86436
Product Name OptiFuse ACBP-V-50C Type I Short Stop Circuit Breaker, In-line Mount, Red, 50A
Rated DC Voltage 12 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-1668/000-054 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Thermal Circuit Breaker, 1P, 10A; Product Range Potter&brumfield Te Connectivity - 75Y3952 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 50 volts
Rated Current 10 amps
View Details
QMB Series Thermal Circuit Breaker, 7A - QMB-073-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers