OptiFuse OptiFuse ACBP-N-20C Type I Short Stop Circuit Breaker, Yellow, 20A ACBP-N-20C 20A

Description
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-N-20C Type I Short Stop Circuit Breaker, Yellow Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs
Request a Quote Datasheet
Description
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-N-20C Type I Short Stop Circuit Breaker, Yellow Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OptiFuse ACBP-N-20C Type I Short Stop Circuit Breaker, Yellow, 20A - 86452 - Waytek, Inc.
Chanhassen, MN, United States
OptiFuse ACBP-N-20C Type I Short Stop Circuit Breaker, Yellow, 20A
86452
OptiFuse ACBP-N-20C Type I Short Stop Circuit Breaker, Yellow, 20A 86452
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-N-20C Type I Short Stop Circuit Breaker, Yellow Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs

The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A.

  • OptiFuse ACBP-N-20C Type I Short Stop Circuit Breaker, Yellow
  • Category: OptiFuse Short Stop Circuit Breakers
  • Manufacturer: OptiFuse
  • Operating Temperature: 14°F (-10°C) to 140°F (60°C)
  • Terminals: (2) #10-32 Studs
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 86452
Product Name OptiFuse ACBP-N-20C Type I Short Stop Circuit Breaker, Yellow, 20A
Rated DC Voltage 12 to 32 volts
Unlock Full Specs
to access all available technical data