OptiFuse OptiFuse 153120 Surface Mount Circuit Breaker, Type III Manual Reset, 120A, 42VDC 153120

Description
OptiFuse 153120 Panel Mount Circuit Breaker Category: OptiFuse Panel & Surface Mount Circuit Breakers Manufacturer: OptiFuse High-amp waterproof circuit breaker Heavy-duty construction to protect accessory and auxiliary high amp draw applications in RVs, marine craft, emergency vehicles, and heavy-duty trucks Commonly installed alongside a vehicle's battery as the primary source of power protection Material: Black UL-rated 94V0 thermoplastic SAE J1171 compliant, ignition protected Interrupt capacity to SAE J1625 Ingress Protection: IP67 Rated Operating Temperature: -25°F (-4°C) to 180°F (82°C)
Request a Quote
Description
OptiFuse 153120 Panel Mount Circuit Breaker Category: OptiFuse Panel & Surface Mount Circuit Breakers Manufacturer: OptiFuse High-amp waterproof circuit breaker Heavy-duty construction to protect accessory and auxiliary high amp draw applications in RVs, marine craft, emergency vehicles, and heavy-duty trucks Commonly installed alongside a vehicle's battery as the primary source of power protection Material: Black UL-rated 94V0 thermoplastic SAE J1171 compliant, ignition protected Interrupt capacity to SAE J1625 Ingress Protection: IP67 Rated Operating Temperature: -25°F (-4°C) to 180°F (82°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OptiFuse 153120 is a surface mount circuit breaker designed for high amperage applications, rated at 120A and suitable for 42VDC systems. It features a Type III manual reset mechanism and is constructed from thermoset plastic that meets UL94V-0 standards. This circuit breaker has an interrupting rating of 3000A at 30VDC, making it suitable for heavy-duty use in environments such as RVs, marine applications, and emergency vehicles. The operating temperature range is from -40°F to 185°F (-40°C to 85°C), ensuring reliable performance in extreme conditions. It is also ignition protected according to SAE J1171 and has an ingress protection rating of IP67, indicating it is waterproof and dust-tight. The circuit breaker is designed for easy installation with a surface mount configuration and requires a maximum torque of 10.3 N¬?m for mounting.

Datasheet Summary
Powered by GS/AI

The OptiFuse 153120 is a surface mount circuit breaker designed for high amperage applications, rated at 120A and suitable for 42VDC systems. It features a Type III manual reset mechanism and is constructed from thermoset plastic that meets UL94V-0 standards. This circuit breaker has an interrupting rating of 3000A at 30VDC, making it suitable for heavy-duty use in environments such as RVs, marine applications, and emergency vehicles. The operating temperature range is from -40°F to 185°F (-40°C to 85°C), ensuring reliable performance in extreme conditions. It is also ignition protected according to SAE J1171 and has an ingress protection rating of IP67, indicating it is waterproof and dust-tight. The circuit breaker is designed for easy installation with a surface mount configuration and requires a maximum torque of 10.3 N¬?m for mounting.

Suppliers

Company
Product
Description
Supplier Links
OptiFuse 153120 Surface Mount Circuit Breaker, Type III Manual Reset, 120A, 42VDC - 49587 - Waytek, Inc.
Chanhassen, MN, United States
OptiFuse 153120 Surface Mount Circuit Breaker, Type III Manual Reset, 120A, 42VDC
49587
OptiFuse 153120 Surface Mount Circuit Breaker, Type III Manual Reset, 120A, 42VDC 49587
OptiFuse 153120 Panel Mount Circuit Breaker Category: OptiFuse Panel & Surface Mount Circuit Breakers Manufacturer: OptiFuse High-amp waterproof circuit breaker Heavy-duty construction to protect accessory and auxiliary high amp draw applications in RVs, marine craft, emergency vehicles, and heavy-duty trucks Commonly installed alongside a vehicle's battery as the primary source of power protection Material: Black UL-rated 94V0 thermoplastic SAE J1171 compliant, ignition protected Interrupt capacity to SAE J1625 Ingress Protection: IP67 Rated Operating Temperature: -25°F (-4°C) to 180°F (82°C)
  • OptiFuse 153120 Panel Mount Circuit Breaker
  • Category: OptiFuse Panel & Surface Mount Circuit Breakers
  • Manufacturer: OptiFuse
  • High-amp waterproof circuit breaker
  • Heavy-duty construction to protect accessory and auxiliary high amp draw applications in RVs, marine craft, emergency vehicles, and heavy-duty trucks
  • Commonly installed alongside a vehicle's battery as the primary source of power protection
  • Material: Black UL-rated 94V0 thermoplastic
  • SAE J1171 compliant, ignition protected
  • Interrupt capacity to SAE J1625
  • Ingress Protection: IP67 Rated
  • Operating Temperature: -25°F (-4°C) to 180°F (82°C)
Supplier's Site Datasheet
<p>Automotive Circuit Breakers, 153, IP67 - Push to Reset, 42V 120A</p> - 153120 - Chief Enterprises LLC
Elmhurst, IL, United States

Automotive Circuit Breakers, 153, IP67 - Push to Reset, 42V 120A


153120

Automotive Circuit Breakers, 153, IP67 - Push to Reset, 42V 120A

153120
Automotive Circuit Breakers, 153, IP67 - Push to Reset, 42V 120A

Automotive Circuit Breakers, 153, IP67 - Push to Reset, 42V 120A

Supplier's Site

Technical Specifications

  Waytek, Inc. Chief Enterprises LLC
Product Category Circuit Breakers Circuit Breakers
Product Number 49587 153120
Product Name OptiFuse 153120 Surface Mount Circuit Breaker, Type III Manual Reset, 120A, 42VDC

Automotive Circuit Breakers, 153, IP67 - Push to Reset, 42V 120A

Rated DC Voltage 42 volts 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-1-1-65-3-2-6-ND - DigiKey
Specs
Rated Current 6 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C15UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 15 amps
View Details
3 suppliers
Thermal Breakers - 2215594 - RS Components, Ltd.
Specs
Rated Current 20 amps
Number of Poles 1
Terminal Type Snap-In
View Details
3 suppliers