OptiFuse Panel Mount Circuit Breaker 46498, CB 57 Series Low Profile, 1/4" tabs, 20A CBW57-PS-20-5X

Description
OptiFuse CBW57-PS-20-5X Panel Mount Circuit Breaker Category: Series 57 Circuit Breakers Manufacturer: OptiFuse 57 Series low profile Type III circuit breaker, push to reset Panel mount circuit breaker similar to old Waytek stock no. 46483 Interrupt capacity: 1,000A at 125VAC, 200A at 250VAC Reset time: Within 60 seconds Meets SAE J1171 ; UL1500
Request a Quote Datasheet
Description
OptiFuse CBW57-PS-20-5X Panel Mount Circuit Breaker Category: Series 57 Circuit Breakers Manufacturer: OptiFuse 57 Series low profile Type III circuit breaker, push to reset Panel mount circuit breaker similar to old Waytek stock no. 46483 Interrupt capacity: 1,000A at 125VAC, 200A at 250VAC Reset time: Within 60 seconds Meets SAE J1171 ; UL1500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Circuit Breaker 46498, CB 57 Series Low Profile, 1/4
Chanhassen, MN, United States
Panel Mount Circuit Breaker 46498, CB 57 Series Low Profile, 1/4" tabs, 20A
46498
Panel Mount Circuit Breaker 46498, CB 57 Series Low Profile, 1/4" tabs, 20A 46498
OptiFuse CBW57-PS-20-5X Panel Mount Circuit Breaker Category: Series 57 Circuit Breakers Manufacturer: OptiFuse 57 Series low profile Type III circuit breaker, push to reset Panel mount circuit breaker similar to old Waytek stock no. 46483 Interrupt capacity: 1,000A at 125VAC, 200A at 250VAC Reset time: Within 60 seconds Meets SAE J1171 ; UL1500
  • OptiFuse CBW57-PS-20-5X Panel Mount Circuit Breaker
  • Category: Series 57 Circuit Breakers
  • Manufacturer: OptiFuse
  • 57 Series low profile
  • Type III circuit breaker, push to reset
  • Panel mount circuit breaker similar to old Waytek stock no. 46483
  • Interrupt capacity: 1,000A at 125VAC, 200A at 250VAC
  • Reset time: Within 60 seconds
  • Meets SAE J1171 ; UL1500
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 46498
Product Name Panel Mount Circuit Breaker 46498, CB 57 Series Low Profile, 1/4" tabs, 20A
Rated DC Voltage 32 volts
Unlock Full Specs
to access all available technical data