OptiFuse OptiFuse ACBP-V-15C Type I Short Stop Circuit Breaker, In-line Mount, Blue, 15A ACBP-V-15C 15A

Description
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-V-15C Type I Short Stop Circuit Breaker, In-line Mount, Blue Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs
Request a Quote Datasheet
Description
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-V-15C Type I Short Stop Circuit Breaker, In-line Mount, Blue Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OptiFuse ACBP-V-15C Type I Short Stop Circuit Breaker, In-line Mount, Blue, 15A - 86431 - Waytek, Inc.
Chanhassen, MN, United States
OptiFuse ACBP-V-15C Type I Short Stop Circuit Breaker, In-line Mount, Blue, 15A
86431
OptiFuse ACBP-V-15C Type I Short Stop Circuit Breaker, In-line Mount, Blue, 15A 86431
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-V-15C Type I Short Stop Circuit Breaker, In-line Mount, Blue Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs

The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A.

  • OptiFuse ACBP-V-15C Type I Short Stop Circuit Breaker, In-line Mount, Blue
  • Category: OptiFuse Short Stop Circuit Breakers
  • Manufacturer: OptiFuse
  • Operating Temperature: 14°F (-10°C) to 140°F (60°C)
  • Terminals: (2) #10-32 Studs
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 86431
Product Name OptiFuse ACBP-V-15C Type I Short Stop Circuit Breaker, In-line Mount, Blue, 15A
Rated DC Voltage 12 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Motor Protection - 1221337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breakers - 486-2399-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 209-3-1-62-4-9-15-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details